Oral-B logo

Oral-B CrossAction Brush Heads 2 pc(s) Blue, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130555
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Oral-B CrossAction Brush Heads 2 pc(s) Blue, White:

Oral-B CrossAction Brush Heads, 2 pc(s), Blue, White, Germany, alle Oral-B elektrische tandenborstels, behalve Oral-B Pulsonic, 0.388 oz (11 g), 0.709" (18 mm)

Long summary description Oral-B CrossAction Brush Heads 2 pc(s) Blue, White:

Oral-B CrossAction Brush Heads. Number of brush heads included: 2 pc(s), Product color: Blue, White, Country of origin: Germany. Weight: 0.388 oz (11 g). Package width: 0.709" (18 mm), Package depth: 2.36" (60 mm), Package height: 8.66" (220 mm). Quantity per pack: 2 pc(s), Master (outer) case width: 4.96" (126 mm), Master (outer) case length: 5.87" (149 mm). Inner package quantity: 6 pc(s)

Video
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.