Oral-B logo

Oral-B Vitality TriZone Adult TriZone toothbrush White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86775
Info modified on:
25 Apr 2024, 15:37:46
Short summary description Oral-B Vitality TriZone Adult TriZone toothbrush White:

Oral-B Vitality TriZone, Adult, TriZone toothbrush, 20000 movements per minute, White, 7600 movements per minute, Battery

Long summary description Oral-B Vitality TriZone Adult TriZone toothbrush White:

Oral-B Vitality TriZone. Purpose: Adult, Toothbrush type: TriZone toothbrush, Toothbrush frequency (pulsations): 20000 movements per minute. Power source: Battery. Width: 3.31" (84 mm), Depth: 4.45" (113 mm), Height: 8.82" (224 mm). Number of brush heads included: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.