Oral-B logo

Oral-B Ortho Care Essentials Kit 3 pc(s) White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
228267
Info modified on:
02 Aug 2023, 16:10:23
Short summary description Oral-B Ortho Care Essentials Kit 3 pc(s) White:

Oral-B Ortho Care Essentials Kit, 3 pc(s), White, Germany, 0.529 oz (15 g), 0.709" (18 mm), 2.36" (60 mm)

Long summary description Oral-B Ortho Care Essentials Kit 3 pc(s) White:

Oral-B Ortho Care Essentials Kit. Number of brush heads included: 3 pc(s), Product color: White, Country of origin: Germany. Weight: 0.529 oz (15 g). Package width: 0.709" (18 mm), Package depth: 2.36" (60 mm), Package height: 8.66" (220 mm). Quantity per pack: 3 pc(s), Master (outer) case width: 4.96" (126 mm), Master (outer) case length: 5.87" (149 mm). Inner package quantity: 6 pc(s)

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.