Oral-B logo

Oral-B Pulsonic Slim Adult Sonic toothbrush Blue, Silver, White

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113764
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Oral-B Pulsonic Slim Adult Sonic toothbrush Blue, Silver, White:

Oral-B Pulsonic Slim, Adult, Sonic toothbrush, Daily care, Sensitive, Blue, Silver, White, 27000 movements per minute, 2 min

Long summary description Oral-B Pulsonic Slim Adult Sonic toothbrush Blue, Silver, White:

Oral-B Pulsonic Slim. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Sensitive. Power source: AC/Battery. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.