Oral-B Pulsonic Slim, Adult, Sonic toothbrush, Blue, Silver, White, 27000 movements per minute, 2 min, AC/Battery
Oral-B Pulsonic Slim. Purpose: Adult, Toothbrush type: Sonic toothbrush, Product color: Blue, Silver, White. Power source: AC/Battery. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)