Oral-B logo

Oral-B Vitality Pro Timer CrossAction Adult Rotating-oscillating toothbrush White

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2195
Info modified on:
23 Mar 2025, 08:04:04
Short summary description Oral-B Vitality Pro Timer CrossAction Adult Rotating-oscillating toothbrush White:

Oral-B Vitality Pro Timer CrossAction, Adult, Rotating-oscillating toothbrush, Daily care, White, 2 min, Battery

Long summary description Oral-B Vitality Pro Timer CrossAction Adult Rotating-oscillating toothbrush White:

Oral-B Vitality Pro Timer CrossAction. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery type: Built-in. Width: 3.31" (84 mm), Depth: 4.45" (113 mm), Height: 8.82" (224 mm). Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.