Oral-B logo

Oral-B Kids Avengers Child Rotating-oscillating toothbrush Multicolor

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82032
Info modified on:
28 Mar 2024, 12:58:44
Short summary description Oral-B Kids Avengers Child Rotating-oscillating toothbrush Multicolor:

Oral-B Kids Avengers, Child, Rotating-oscillating toothbrush, Daily care, Multicolor, 5600 movements per minute, AC/Battery

Long summary description Oral-B Kids Avengers Child Rotating-oscillating toothbrush Multicolor:

Oral-B Kids Avengers. Purpose: Child, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care. Power source: AC/Battery, Battery type: Built-in. Width: 2.05" (52 mm), Depth: 4.33" (110 mm), Height: 9.53" (242 mm). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.