Oral-B logo

Oral-B TriZone 6200 + SmartGuide TriZone toothbrush White

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44757
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Oral-B TriZone 6200 + SmartGuide TriZone toothbrush White:

Oral-B TriZone 6200 + SmartGuide, TriZone toothbrush, Daily care, Deep clean, Gum care, Pulse, Sensitive, Whitening, 40000 movements per minute, White, 8800 movements per minute, 2 min

Long summary description Oral-B TriZone 6200 + SmartGuide TriZone toothbrush White:

Oral-B TriZone 6200 + SmartGuide. Toothbrush type: TriZone toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Pulse, Sensitive, Whitening, Toothbrush frequency (pulsations): 40000 movements per minute. Power source: Battery. Number of handles included: 1 pc(s), Number of brush heads included: 4 pc(s), Included brush heads: Interdental, TriZone

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.