Oral-B logo

Oral-B TriZone 2500 + Travel Case Adult TriZone toothbrush Black, White

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73784
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Oral-B TriZone 2500 + Travel Case Adult TriZone toothbrush Black, White:

Oral-B TriZone 2500 + Travel Case, Adult, TriZone toothbrush, Daily care, Gum care, Pulse, 40000 movements per minute, Black, White, 8800 movements per minute

Long summary description Oral-B TriZone 2500 + Travel Case Adult TriZone toothbrush Black, White:

Oral-B TriZone 2500 + Travel Case. Purpose: Adult, Toothbrush type: TriZone toothbrush, Teeth brushing modes: Daily care, Gum care, Pulse. Power source: Battery. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s), Included brush heads: TriZone

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.