Oral-B logo

Oral-B PRO 7000 Adult Rotating-oscillating toothbrush Silver, White

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63119
Info modified on:
14 Mar 2024, 17:28:36
Short summary description Oral-B PRO 7000 Adult Rotating-oscillating toothbrush Silver, White:

Oral-B PRO 7000, Adult, Rotating-oscillating toothbrush, Daily care, Deep clean, Gum care, Sensitive, Whitening, 40000 movements per minute, Silver, White, 8800 movements per minute

Long summary description Oral-B PRO 7000 Adult Rotating-oscillating toothbrush Silver, White:

Oral-B PRO 7000. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Sensitive, Whitening. Power source: Battery. Width: 4.69" (119 mm), Depth: 6.61" (168 mm), Height: 9.96" (253 mm). Number of handles included: 1 pc(s), Number of brush heads included: 5 pc(s), Included brush heads: CrossAction, CrossAction, Sensitive, 3D White, FlossAction

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.