Oral-B logo

Oral-B TriZone 3000 Adult TriZone toothbrush Turquoise, White

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89370
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Oral-B TriZone 3000 Adult TriZone toothbrush Turquoise, White:

Oral-B TriZone 3000, Adult, TriZone toothbrush, Daily care, Gum care, Pulse, Sensitive, 40000 movements per minute, Turquoise, White, 8800 movements per minute

Long summary description Oral-B TriZone 3000 Adult TriZone toothbrush Turquoise, White:

Oral-B TriZone 3000. Purpose: Adult, Toothbrush type: TriZone toothbrush, Teeth brushing modes: Daily care, Gum care, Pulse, Sensitive. Power source: Battery. Width: 2.17" (55 mm), Depth: 6.14" (156 mm), Height: 9.96" (253 mm). Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s), Included brush heads: TriZone

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.