Oral-B logo

Oral-B TriZone 5500 + Smart Guide Adult Rotating-oscillating toothbrush Silver, White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29680
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Oral-B TriZone 5500 + Smart Guide Adult Rotating-oscillating toothbrush Silver, White:

Oral-B TriZone 5500 + Smart Guide, Adult, Rotating-oscillating toothbrush, Daily care, Deep clean, Massage, Sensitive, Whitening, 40000 movements per minute, Silver, White, 8800 movements per minute

Long summary description Oral-B TriZone 5500 + Smart Guide Adult Rotating-oscillating toothbrush Silver, White:

Oral-B TriZone 5500 + Smart Guide. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Deep clean, Massage, Sensitive, Whitening. Power source: Battery, Operating time: 40 min. Number of handles included: 1 pc(s), Number of brush heads included: 4 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.