OPPO logo

OPPO A5 2020 6.5" Dual SIM Android 9.0 4G USB Type-C 3 GB 64 GB 5000 mAh Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13576
Info modified on:
30 Jan 2025, 14:50:13
Short summary description OPPO A5 2020 6.5" Dual SIM Android 9.0 4G USB Type-C 3 GB 64 GB 5000 mAh Black:

OPPO A5 2020 , 6.5", 3 GB, 64 GB, 12 MP, Android 9.0, Black

Long summary description OPPO A5 2020 6.5" Dual SIM Android 9.0 4G USB Type-C 3 GB 64 GB 5000 mAh Black:

OPPO A5 2020 . Display diagonal: 6.5", Display resolution: 1600 x 720 pixels. Processor frequency: 2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 665. RAM capacity: 3 GB, RAM type: LPDDR4X, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 5000 mAh. Product color: Black. Weight: 6.88 oz (195 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.