OPPO logo

OPPO A17 CPH2477 6.56" Dual SIM Android 12 4G Micro-USB 4 GB 64 GB 5000 mAh Blue

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8571
Info modified on:
24 Jun 2025, 09:16:34
Short summary description OPPO A17 CPH2477 6.56" Dual SIM Android 12 4G Micro-USB 4 GB 64 GB 5000 mAh Blue:

OPPO A17 CPH2477, 6.56", 4 GB, 64 GB, 50 MP, Android 12, Blue

Long summary description OPPO A17 CPH2477 6.56" Dual SIM Android 12 4G Micro-USB 4 GB 64 GB 5000 mAh Blue:

OPPO A17 CPH2477. Display diagonal: 6.56", Display resolution: 1612 x 720 pixels. Processor family: MediaTek, Processor model: Helio G35. RAM capacity: 4 GB, RAM type: LPDDR4X, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 12. Battery capacity: 5000 mAh. Product color: Blue. Weight: 6.67 oz (189 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.