OPPO logo

OPPO A17 6.56" Dual SIM Android 12 4G 4 GB 64 GB 5000 mAh Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27904
Info modified on:
27 Jan 2025, 15:27:08
Short summary description OPPO A17 6.56" Dual SIM Android 12 4G 4 GB 64 GB 5000 mAh Black:

OPPO A17 , 6.56", 4 GB, 64 GB, 50 MP, Android 12, Black

Long summary description OPPO A17 6.56" Dual SIM Android 12 4G 4 GB 64 GB 5000 mAh Black:

OPPO A17 . Display diagonal: 6.56", Display resolution: 1612 x 720 pixels. Processor family: MediaTek, Processor model: Helio G35. RAM capacity: 4 GB, RAM type: LPDDR4X, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 12. Battery capacity: 5000 mAh. Product color: Black. Weight: 6.67 oz (189 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.