OPPO A15 , 6.52", 3 GB, 32 GB, 13 MP, ColorOS 7.2, Black
OPPO A15 . Display diagonal: 6.52", Display resolution: 1600 x 720 pixels. Processor family: MediaTek, Processor model: Helio P35. RAM capacity: 3 GB, RAM type: LPDDR4X, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Triple camera. SIM card capability: Single SIM. Operating system installed: ColorOS 7.2. Battery capacity: 4230 mAh. Product color: Black. Weight: 6.17 oz (175 g)