OPPO logo

OPPO Find X2 Pro 6.7" Single SIM Android 10 5G USB Type-C 12 GB 512 GB 4260 mAh Orange

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35583
Info modified on:
27 Jan 2025, 15:27:04
Short summary description OPPO Find X2 Pro 6.7" Single SIM Android 10 5G USB Type-C 12 GB 512 GB 4260 mAh Orange:

OPPO Find X2 Pro , 6.7", 12 GB, 512 GB, 48 MP, Android 10, Orange

Long summary description OPPO Find X2 Pro 6.7" Single SIM Android 10 5G USB Type-C 12 GB 512 GB 4260 mAh Orange:

OPPO Find X2 Pro . Display diagonal: 6.7", Display resolution: 3168 x 1440 pixels. Processor family: Qualcomm Snapdragon, Processor model: 865. RAM capacity: 12 GB, RAM type: LPDDR5, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. SIM card capability: Single SIM. Operating system installed: Android 10. Battery capacity: 4260 mAh. Product color: Orange. Weight: 7.65 oz (217 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.