OPPO logo

OPPO A72 6.5" Dual SIM Android 10 4G USB Type-C 4 GB 128 GB 5000 mAh Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20077
Info modified on:
16 Jul 2024, 11:44:15
Short summary description OPPO A72 6.5" Dual SIM Android 10 4G USB Type-C 4 GB 128 GB 5000 mAh Black:

OPPO A72 , 6.5", 4 GB, 128 GB, 48 MP, Android 10, Black

Long summary description OPPO A72 6.5" Dual SIM Android 10 4G USB Type-C 4 GB 128 GB 5000 mAh Black:

OPPO A72 . Display diagonal: 6.5", Display resolution: 2400 x 1080 pixels. Processor frequency: 2.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 665. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 5000 mAh. Product color: Black. Weight: 6.77 oz (192 g)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.