OPPO Find X2 Lite , 6.4", 8 GB, 128 GB, 48 MP, Android 10, White
OPPO Find X2 Lite . Display diagonal: 6.4", Display resolution: 2400 x 1080 pixels. Processor frequency: 2.3 GHz, Processor family: Qualcomm Snapdragon, Processor model: 765G. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Single SIM. Operating system installed: Android 10. Battery capacity: 4025 mAh. Product color: White. Weight: 6.35 oz (180 g)