OPPO logo

OPPO Reno2 Z 6.5" Hybrid Dual SIM ColorOS 4G USB Type-C 8 GB 128 GB 4000 mAh Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15640
Info modified on:
21 Mar 2025, 15:58:35
Short summary description OPPO Reno2 Z 6.5" Hybrid Dual SIM ColorOS 4G USB Type-C 8 GB 128 GB 4000 mAh Black:

OPPO Reno2 Z , 6.5", 8 GB, 128 GB, 48 MP, ColorOS, Black

Long summary description OPPO Reno2 Z 6.5" Hybrid Dual SIM ColorOS 4G USB Type-C 8 GB 128 GB 4000 mAh Black:

OPPO Reno2 Z . Display diagonal: 6.5", Display resolution: 2340 x 1080 pixels. Processor frequency: 2.2 GHz, Processor family: MediaTek, Processor model: Helio P90. RAM capacity: 8 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Hybrid Dual SIM. Operating system installed: ColorOS. Battery capacity: 4000 mAh. Product color: Black. Weight: 6.88 oz (195 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.