OPPO logo

OPPO Enco X Black Headset Wireless In-ear Calls/Music USB Type-C Bluetooth

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115533
Info modified on:
20 Dec 2024, 03:24:29
Short summary description OPPO Enco X Black Headset Wireless In-ear Calls/Music USB Type-C Bluetooth:

OPPO Enco X Black, Wireless, Calls/Music, 20 - 20000 Hz, 1.85 oz (52.5 g), Headset, Black

Long summary description OPPO Enco X Black Headset Wireless In-ear Calls/Music USB Type-C Bluetooth:

OPPO Enco X Black. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 393.7" (10 m). Weight: 1.85 oz (52.5 g). Product color: Black

Video
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.