OPPO logo

OPPO A16 6.52" Dual SIM ColorOS 11.1 4G USB Type-C 4 GB 64 GB 5000 mAh Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
274836
Info modified on:
20 Dec 2024, 06:44:25
Short summary description OPPO A16 6.52" Dual SIM ColorOS 11.1 4G USB Type-C 4 GB 64 GB 5000 mAh Blue:

OPPO A16 , 6.52", 4 GB, 64 GB, 13 MP, ColorOS 11.1, Blue

Long summary description OPPO A16 6.52" Dual SIM ColorOS 11.1 4G USB Type-C 4 GB 64 GB 5000 mAh Blue:

OPPO A16 . Display diagonal: 6.52", Display resolution: 1600 x 720 pixels. Processor frequency: 2.3 GHz, Processor family: MediaTek, Processor model: Helio G35. RAM capacity: 4 GB, RAM type: LPDDR4X, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: ColorOS 11.1. Battery capacity: 5000 mAh. Product color: Blue. Weight: 6.7 oz (190 g)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.