OPPO logo

OPPO A73 5G 6.5" Dual SIM ColorOS 7.2 USB Type-C 8 GB 128 GB 4040 mAh Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119834
Info modified on:
27 Jan 2025, 15:27:04
Short summary description OPPO A73 5G 6.5" Dual SIM ColorOS 7.2 USB Type-C 8 GB 128 GB 4040 mAh Black:

OPPO A73 5G, 6.5", 8 GB, 128 GB, 16 MP, ColorOS 7.2, Black

Long summary description OPPO A73 5G 6.5" Dual SIM ColorOS 7.2 USB Type-C 8 GB 128 GB 4040 mAh Black:

OPPO A73 5G. Display diagonal: 6.5", Display resolution: 2400 x 1080 pixels. Processor frequency: 2 GHz, Processor family: MediaTek, Processor model: Dimensity 720. RAM capacity: 8 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: ColorOS 7.2. Battery capacity: 4040 mAh. Product color: Black. Weight: 6.24 oz (177 g)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.