OPPO logo

OPPO A78 6.43" Dual SIM Android 13 4G USB Type-C 8 GB 128 GB 5000 mAh Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140115
Info modified on:
03 Aug 2025, 10:43:28
Short summary description OPPO A78 6.43" Dual SIM Android 13 4G USB Type-C 8 GB 128 GB 5000 mAh Black:

OPPO A78 , 6.43", 8 GB, 128 GB, 50 MP, Android 13, Black

Long summary description OPPO A78 6.43" Dual SIM Android 13 4G USB Type-C 8 GB 128 GB 5000 mAh Black:

OPPO A78 . Display diagonal: 6.43", Display resolution: 2400 x 1080 pixels. Processor frequency: 2.4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 680. RAM capacity: 8 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 13. Battery capacity: 5000 mAh. Product color: Black. Weight: 6.35 oz (180 g)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.