OPPO logo

OPPO Reno12 Pro 6.7" Dual SIM Android 14 5G USB Type-C 12 GB 512 GB 5000 mAh Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3356
Info modified on:
30 Jan 2025, 14:15:30
Short summary description OPPO Reno12 Pro 6.7" Dual SIM Android 14 5G USB Type-C 12 GB 512 GB 5000 mAh Black:

OPPO Reno12 Pro, 6.7", 12 GB, 512 GB, 50 MP, Android 14, Black

Long summary description OPPO Reno12 Pro 6.7" Dual SIM Android 14 5G USB Type-C 12 GB 512 GB 5000 mAh Black:

OPPO Reno12 Pro. Display diagonal: 6.7", Display resolution: 2412 x 1080 pixels. Processor frequency: 3 GHz, Processor family: MediaTek. RAM capacity: 12 GB, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 14. Battery capacity: 5000 mAh. Product color: Black. Weight: 6.35 oz (180 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.