Opengear logo

Opengear IM4200 RJ-45

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9119
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Opengear IM4200 RJ-45:

Opengear IM4200, RSA SecurID, LDAP, AES, TKIP, WEP, WPA, WPA-PSK, WPA2-PSK, RJ-45, 17.3 x 10 x 1.77" (440 x 254 x 45 mm), 9.92 lbs (4.5 kg), DC

Long summary description Opengear IM4200 RJ-45:

Opengear IM4200. Authentication method: RSA SecurID, LDAP, Security algorithms: AES, TKIP, WEP, WPA, WPA-PSK, WPA2-PSK. Console port: RJ-45. Dimensions (WxDxH): 17.3 x 10 x 1.77" (440 x 254 x 45 mm), Weight: 9.92 lbs (4.5 kg). Power source type: DC, Power consumption (typical): 30 W

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.