Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 27205188 data-sheets &
28998 brands
– register (free)
Networking Cables
Oncore Cat6, 4ft networking cable Blue 48" (1.22 m) U/UTP (UTP)
Oncore Cat6, 4ft networking cable Blue 48" (1.22 m) U/UTP (UTP)
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Oncore
Product name:
Cat6, 4ft
Article code:
PC6-04F-BLU
Category:
Networking Cables
Icecat Product ID:
21079277
Data-sheet quality:
created/standardized by Icecat
Product views:
2897
Info modified on:
10 Aug 2024, 08:38:22
The Story
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE