OKI logo

OKI Magenta Image Drum for C3520/C3530 MFPs Original

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81578
Info modified on:
09 Feb 2024, 14:32:21
Long product name OKI Magenta Image Drum for C3520/C3530 MFPs Original:

Magenta Image Drum for C3520/C3530 MFPs

Short summary description OKI Magenta Image Drum for C3520/C3530 MFPs Original:

OKI Magenta Image Drum for C3520/C3530 MFPs, Original, OKI C3520, C3530, C3530 MFP, C3520 MFP, MC350, MC360, 15000 pages, Laser printing, Magenta, Magenta

Long summary description OKI Magenta Image Drum for C3520/C3530 MFPs Original:

OKI Magenta Image Drum for C3520/C3530 MFPs. Type: Original, Compatibility: OKI C3520, C3530, C3530 MFP, C3520 MFP, MC350, MC360, Page yield: 15000 pages. Package width: 16.1" (409 mm), Package depth: 5.67" (144 mm), Package height: 6.06" (154 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.