Nobo T-Cards, White, 1.93" (49 mm), 1.18" (30 mm), 0.827" (21 mm), 0.705 oz (20 g), China
Nobo T-Cards. Product color: White. Package width: 1.93" (49 mm), Package height: 1.18" (30 mm), Package depth: 0.827" (21 mm). Country of origin: China