Nintendo Switch Lite, Nintendo Switch Lite, NVIDIA Custom Tegra, 768 MHz, NVIDIA Tegra, Gray, Analogue / Digital
Nintendo Switch Lite. Platform: Nintendo Switch Lite, Processor model: NVIDIA Custom Tegra, Processor frequency: 768 MHz. Product color: Gray, Gaming control technology: Analogue / Digital, Gaming control function buttons: Home button, Power button. Display: LCD, Display diagonal: 5.5", Display resolution: 1280 x 720 pixels. Built-in memory capacity: 32 GB, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC, Maximum memory card size: 2 TB. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Security algorithms: WPS-NFC