Nintendo logo

Nintendo 3DS portable game console 3.53" Touchscreen Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11082
Info modified on:
02 Apr 2019, 12:44:16
Short summary description Nintendo 3DS portable game console 3.53" Touchscreen Wi-Fi Black:

Nintendo 3DS, Nintendo 3DS, Black, 3.53", 800 x 240 pixels, 16.78 million colors, 3.02"

Long summary description Nintendo 3DS portable game console 3.53" Touchscreen Wi-Fi Black:

Nintendo 3DS. Platform: Nintendo 3DS. Product color: Black. Display diagonal: 3.53", Display resolution: 800 x 240 pixels, Display number of colors: 16.78 million colors. Compatible memory cards: SD. Wi-Fi standards: 802.11b, 802.11g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.