Nintendo logo

Nintendo Switch Pro Controller Black Bluetooth Gamepad Analogue / Digital Nintendo Switch, PC

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
677894
Info modified on:
14 Mar 2024, 19:47:20
Short summary description Nintendo Switch Pro Controller Black Bluetooth Gamepad Analogue / Digital Nintendo Switch, PC:

Nintendo Switch Pro Controller, Gamepad, Nintendo Switch, PC, Home button, Analogue / Digital, Wireless, Bluetooth

Long summary description Nintendo Switch Pro Controller Black Bluetooth Gamepad Analogue / Digital Nintendo Switch, PC:

Nintendo Switch Pro Controller. Device type: Gamepad, Gaming platforms supported: Nintendo Switch, PC, Gaming control function buttons: Home button. Connectivity technology: Wireless, Device interface: Bluetooth, Bluetooth version: 3.0+HS. Product color: Black, LED indicators: Charging. Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1300 mAh. Width: 5.98" (152 mm), Depth: 2.36" (60 mm), Height: 4.17" (106 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.