Nintendo logo

Nintendo Switch+ Ring Fit Adventure + Zumba Burn It Up portable game console 6.2" 32 GB Touchscreen Wi-Fi Blue, Gray, Red

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3732
Info modified on:
12 Mar 2024, 11:37:37
Short summary description Nintendo Switch+ Ring Fit Adventure + Zumba Burn It Up portable game console 6.2" 32 GB Touchscreen Wi-Fi Blue, Gray, Red:

Nintendo Switch+ Ring Fit Adventure + Zumba Burn It Up, Nintendo Switch, 768 MHz, 4000 MB, Blue, Gray, Red, Analogue / Digital, D-pad

Long summary description Nintendo Switch+ Ring Fit Adventure + Zumba Burn It Up portable game console 6.2" 32 GB Touchscreen Wi-Fi Blue, Gray, Red:

Nintendo Switch+ Ring Fit Adventure + Zumba Burn It Up. Platform: Nintendo Switch, Processor frequency: 768 MHz, Video memory: 4000 MB. Product color: Blue, Gray, Red, Gaming control technology: Analogue / Digital, Gaming control function buttons: D-pad. Display: LCD, Display diagonal: 6.2", Display resolution: 1280 x 720 pixels. Built-in memory capacity: 32 GB, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC, Maximum memory card size: 2 TB. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.