location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR PowerLine Ethernet Switch Kit Managed White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerLine Ethernet Switch Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XEB1004-100NAS
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:05:01
The date of the most recent change of the data-sheet in Icecat's system
Long product name NETGEAR PowerLine Ethernet Switch Kit Managed White :
The short editorial description of NETGEAR PowerLine Ethernet Switch Kit Managed White

PowerLine Ethernet Switch Kit
More>>>
NETGEAR PowerLine Ethernet Switch Kit Managed White:
The official marketing text of NETGEAR PowerLine Ethernet Switch Kit Managed White as supplied by the manufacturer

-Create 4 new Internet connections on any electrical power outlet.
-Connect up to 4 devices on one outlet.
-Extend your home network using existing powerlines1.
-No setup required—just plug and play!.
-Connect to game consoles, PCs, DVR, network storage, etc.

Short summary description NETGEAR PowerLine Ethernet Switch Kit Managed White:
This short summary of the NETGEAR PowerLine Ethernet Switch Kit Managed White data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR PowerLine Ethernet Switch Kit, Managed

Long summary description NETGEAR PowerLine Ethernet Switch Kit Managed White:
This is an auto-generated long summary of NETGEAR PowerLine Ethernet Switch Kit Managed White based on the first three specs of the first five spec groups.

NETGEAR PowerLine Ethernet Switch Kit. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 2

Management features
Switch type *
Managed
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
2
Design
Stackable *
No
Design
Product color
White
Performance
Compatible operating systems
Windows Vista/XP/2000
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Other features
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2017-02-15 04:04:18
Uk has collected 2 expert reviews for NETGEAR PowerLine Ethernet Switch Kit Managed White and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techradar.com
Updated:
2017-02-15 04:04:17
The Netgear 85 Mbps Powerline Switch Kit consists of two adapters, two Ethernet cables and documentation. The adapter is made of white and grey plastic and has the same styling as Netgear's other home networking products. Three reasonably large and bri...
Good Four ports, Simple setup...
Bad Only 85Mbps, Can be obstructed by skirting boards, No hardware security...
70%
techradar.com
Updated:
2017-02-15 04:04:18
Netgear has an extensive range of Powerline products with lowly speeds of 14Mbps at the low end and 200Mbps HomePlug AV at the top end. You can extend the Powerline network with Netgear adapters that sport 802.11g wireless, so Netgears choice for this...
Good Nifty idea, Low price, Decent speeds...
Bad Can be a bit fiddly in practice...
80%