NETGEAR logo

NETGEAR WPN824N wireless router Fast Ethernet White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58359
Info modified on:
21 Oct 2022, 10:32:10
Short summary description NETGEAR WPN824N wireless router Fast Ethernet White:

NETGEAR WPN824N, Wi-Fi 4 (802.11n), Ethernet LAN, White

Long summary description NETGEAR WPN824N wireless router Fast Ethernet White:

NETGEAR WPN824N. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, WPA-PSK, WPA2-PSK. Product color: White. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 12 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.