location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR RANGEMAX WIRELESS USB 2.0 ADAPTER 108 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RANGEMAX WIRELESS USB 2.0 ADAPTER
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WPN111NA
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR RANGEMAX WIRELESS USB 2.0 ADAPTER 108 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - USB
  • - 108 Mbit/s
  • - Single-band (2.4 GHz)
Long product name NETGEAR RANGEMAX WIRELESS USB 2.0 ADAPTER 108 Mbit/s :
The short editorial description of NETGEAR RANGEMAX WIRELESS USB 2.0 ADAPTER 108 Mbit/s

RANGEMAX™ WIRELESS USB 2.0 ADAPTER
More>>>
NETGEAR RANGEMAX WIRELESS USB 2.0 ADAPTER 108 Mbit/s:
The official marketing text of NETGEAR RANGEMAX WIRELESS USB 2.0 ADAPTER 108 Mbit/s as supplied by the manufacturer

Optimised for use with the WPN824 RangeMax™ Wireless Router, which dramatically boosts signal and eliminates dead spots to provide superior wireless coverage and speed to your desktop PC or Laptop via the built-in USB port.
Up to 10x faster coverage and speed compared to 802.11g**

Compatible with existing 802.11b, 802.11g and Super G™ Wireless devices

Network range extended by up to 400 feet**

No need for range extenders, repeaters & external antennas

High-speed connectivity anywhere in your house or office

No more drop-outs, no more dead spots

** When used in conjunction with WPN824 Wireless Router

Wireless Connectivity - Range Matters
Staying wirelessly connected in your home or office can be tricky, especially as your environment continually changes. For example someone with a cordless phone might walk between your primary wireless signal and your computer or a microwave oven might click on. This interference can cause a drop in wireless data speed or drop out altogether.

The WPN824 RangeMax™ Wireless Router adjusts to interference and the physical barriers in your home to deliver up to 500,000 square feet of coverage. This means that with a WPN111 Wireless USB Adapter inserted, your computer or laptop will not be prone to loss of wireless speed or dropouts - ensuring continual high speed Internet and network access anywhere in your home or office.

New Technology - Smart MIMO
RangeMax™ is an advanced Smart MIMO (Multi-in, Multi-Out*) technology that uses seven internal antennas. The RangeMax™ WPN824 wireless router constantly surveys your home or office environment for physical barriers and interference: The RangeMax™ router adapts on the fly, adjusting the wireless signal to compensate for these performance blockers.

For example if you are sitting in your kitchen using your laptop with a WPN111 inserted, your partner turning on the microwave will not disrupt your wireless coverage, because the WPN824 will adapt to the change, using a different antenna configuration to strengthen the signal.

Security
By easily setting up WEP (Wired Equivalent Privacy) encryption or WPA-PSK (Wi-Fi Protected Access, Pre-Shared Key) security on your WPN824 router and WPN111 USB wireless adapter your computer or laptop will be well protected. These security features and the Firewall built into the WPN824 router add powerful safeguards against unauthorised usage.

Easy to Set-Up
NETGEAR's Smart Wizard™ makes the set-up of the RangeMax™ wireless USB 2.0 Adapter easy and hassle-free.

Short summary description NETGEAR RANGEMAX WIRELESS USB 2.0 ADAPTER 108 Mbit/s:
This short summary of the NETGEAR RANGEMAX WIRELESS USB 2.0 ADAPTER 108 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR RANGEMAX WIRELESS USB 2.0 ADAPTER, Wireless, USB, 108 Mbit/s

Long summary description NETGEAR RANGEMAX WIRELESS USB 2.0 ADAPTER 108 Mbit/s:
This is an auto-generated long summary of NETGEAR RANGEMAX WIRELESS USB 2.0 ADAPTER 108 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR RANGEMAX WIRELESS USB 2.0 ADAPTER. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 108 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
108 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.412 - 2.472 GHz
Security algorithms
WPA-PSK
System requirements
Compatible operating systems
Windows 98SE, ME, 2000, XP
System requirements
Minimum processor
Pentium 300 MHz
Weight & dimensions
Weight
1.13 oz (32 g)
Other features
Compliance industry standards
802.11b, 802.11g, Super G
Minimum system requirements
Available USB 1.1. or USB 2.0 slot
Cable type
USB
I/O ports
USB
Dimensions (WxDxH)
3.72 x 1.19 x 0.598" (94.5 x 30.2 x 15.2 mm)
Brand Image Article code product Stock Price from
AVM FRITZ!WLAN USB Stick 125 Mbit/s AVM FRITZ!WLAN USB Stick 125 Mbit/s
(show image)
20002325 FRITZ!WLAN USB Stick 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WPN311 Internal 108 Mbit/s NETGEAR WPN311 Internal 108 Mbit/s
(show image)
WPN311FS WPN311 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WPN511 108 Mbit/s NETGEAR WPN511 108 Mbit/s
(show image)
WPN511FS WPN511 0.00
(excl. VAT)
0 (incl. VAT)