NETGEAR WNDR4700, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN
NETGEAR WNDR4700. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7.... Width: 10.1" (256 mm), Depth: 8.11" (206 mm), Height: 3.35" (85 mm). Bandwidth (first): 2.4 GHz, Bandwidth (second): 5 GHz, USB version: 3.2 Gen 1 (3.1 Gen 1)