NETGEAR logo

NETGEAR WNB2100 wireless router Fast Ethernet Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23438
Info modified on:
21 Oct 2022, 10:24:54
Short summary description NETGEAR WNB2100 wireless router Fast Ethernet Black:

NETGEAR WNB2100, Ethernet LAN, Black

Long summary description NETGEAR WNB2100 wireless router Fast Ethernet Black:

NETGEAR WNB2100. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK. Product color: Black. Weight: 14.1 oz (399 g). Compatible operating systems: Microsoft Windows Vista, XP, 2000, Mac OS, UNIX, Linux, Dimensions (WxDxH): 6.99 x 5.12 x 1.38" (177.5 x 130 x 35 mm), Minimum system requirements: Microsoft Internet Explorer 5.0, Firefox 2.0, Safari 1.4

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.