NETGEAR logo

NETGEAR WN3000RP network extender Network transmitter & receiver White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35758
Info modified on:
10 Aug 2024, 10:13:11
Short summary description NETGEAR WN3000RP network extender Network transmitter & receiver White:

NETGEAR WN3000RP, Network transmitter & receiver, 100 Mbit/s, 10/100Base-T(X), IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, White, WEEE

Long summary description NETGEAR WN3000RP network extender Network transmitter & receiver White:

NETGEAR WN3000RP. Type: Network transmitter & receiver, Data transfer rate: 100 Mbit/s. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Product color: White, Certification: WEEE. Width: 2.91" (74 mm), Depth: 1.77" (45 mm), Height: 4.41" (112 mm). Compliance certificates: RoHS

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.