NETGEAR logo

NETGEAR N300 WiFi Range Extender Network transmitter & receiver White 10, 100, 300 Mbit/s

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
241484
Info modified on:
30 May 2023, 12:00:42
Short summary description NETGEAR N300 WiFi Range Extender Network transmitter & receiver White 10, 100, 300 Mbit/s:

NETGEAR N300 WiFi Range Extender, Network transmitter & receiver, 10,100,300 Mbit/s, Europe, Microsoft® Internet Explorer® 5.0, Firefox® 2.0 or Safari® 1.4 or Google Chrome 11.0, 10/100Base-T(X), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Long summary description NETGEAR N300 WiFi Range Extender Network transmitter & receiver White 10, 100, 300 Mbit/s:

NETGEAR N300 WiFi Range Extender. Type: Network transmitter & receiver, Ethernet LAN data rates: 10,100,300 Mbit/s, Suitable for use in country/location: Europe. Cabling technology: 10/100Base-T(X), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi data rate (max): 300 Mbit/s. Product color: White, LED indicators: Power, Status, WLAN. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 2.64" (67 mm), Depth: 2.17" (55 mm), Height: 1.34" (34 mm)

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.