NETGEAR WN3000RP, Wireless, PowerPlug, WLAN, Wi-Fi 4 (802.11n), 300 Mbit/s, White
NETGEAR WN3000RP. Connectivity technology: Wireless, Host interface: PowerPlug, Interface: WLAN. Maximum data transfer rate: 300 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Single-band (2.4 GHz). Product color: White