NETGEAR logo

NETGEAR WN2500RP wireless router Fast Ethernet Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146815
Info modified on:
07 Mar 2024, 15:34:52
Short summary description NETGEAR WN2500RP wireless router Fast Ethernet Black:

NETGEAR WN2500RP, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description NETGEAR WN2500RP wireless router Fast Ethernet Black:

NETGEAR WN2500RP. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WEP, WPA, WPA2-PSK. Product color: Black, LED indicators: LAN, Link, Power, WLAN. Certification: CEC, RoHS, WEEE

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.