NETGEAR logo

NETGEAR WiFi 6 AX1800 Dual Band Access Point (WAX202) 1800 Mbit/s White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106588
Info modified on:
20 Dec 2024, 04:52:02
Short summary description NETGEAR WiFi 6 AX1800 Dual Band Access Point (WAX202) 1800 Mbit/s White:

NETGEAR WiFi 6 AX1800 Dual Band Access Point (WAX202), 2.4 GHz, 5 GHz, 1800 Mbit/s, SSID, WPA, WPA2, WPA3, 10,100,1000 Mbit/s

Long summary description NETGEAR WiFi 6 AX1800 Dual Band Access Point (WAX202) 1800 Mbit/s White:

NETGEAR WiFi 6 AX1800 Dual Band Access Point (WAX202). 2.4 GHz, 5 GHz, Maximum data transfer rate: 1800 Mbit/s. Security algorithms: SSID, WPA, WPA2, WPA3. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: White

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.