NETGEAR WAC510, 2.4 GHz, 5 GHz, 1200 Mbit/s, WPA, WPA2, 10,100,1000 Mbit/s
NETGEAR WAC510. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1200 Mbit/s. Security algorithms: WPA, WPA2. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE). Product color: White