NETGEAR VMS4330P, Wired & Wireless, Wi-Fi/RJ-45, Indoor/outdoor, 7.5 m, CMOS, IR
NETGEAR VMS4330P. Connectivity technology: Wired & Wireless, Camera interface: Wi-Fi/RJ-45, Placement supported: Indoor/outdoor. Processor frequency: 900 MHz, Internal memory: 128 MB, Flash memory: 128 MB. Ethernet interface type: Fast Ethernet. Camera width: 3.12" (7.93 cm), Camera depth: 1.91" (4.86 cm), Camera height: 2.78" (7.05 cm)