NETGEAR logo

NETGEAR Orbi Pro Tri-Band Business WiFi System + 5x Orbi Pro Ceiling Add-on Satellite Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White 4

Data-sheet quality:
created/standardized by Icecat
Product views:
80430
Info modified on:
14 Mar 2024, 17:54:58
Short summary description NETGEAR Orbi Pro Tri-Band Business WiFi System + 5x Orbi Pro Ceiling Add-on Satellite Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White 4:

NETGEAR Orbi Pro Tri-Band Business WiFi System + 5x Orbi Pro Ceiling Add-on Satellite, White, Tri-band (2.4 GHz / 5 GHz / 5 GHz), Wi-Fi 5 (802.11ac), 3000 Mbit/s, 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), 1733 Mbit/s

Long summary description NETGEAR Orbi Pro Tri-Band Business WiFi System + 5x Orbi Pro Ceiling Add-on Satellite Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White 4:

NETGEAR Orbi Pro Tri-Band Business WiFi System + 5x Orbi Pro Ceiling Add-on Satellite. Product color: White. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 3000 Mbit/s. Width: 9.69" (246 mm), Depth: 3.31" (84 mm), Height: 6.81" (173 mm). Number of products included: 3 pc(s)

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.