NETGEAR logo

NETGEAR Skype Wifi- DECT phone

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26311
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NETGEAR Skype Wifi- DECT phone:

NETGEAR Skype Wifi- DECT phone, 12 h, 120 h, DECT/UPCS, IEEE 802.3, 8.29 oz (235 g), 1.81 x 1.02 x 5.57" (46 x 26 x 141.5 mm), 1.9 GHz

Long summary description NETGEAR Skype Wifi- DECT phone:

NETGEAR Skype Wifi- DECT phone. Talk time: 12 h, Standby time: 120 h. Compliance industry standards: DECT/UPCS, IEEE 802.3. Weight: 8.29 oz (235 g). Dimensions (WxDxH): 1.81 x 1.02 x 5.57" (46 x 26 x 141.5 mm), Frequency band: 1.9 GHz, I/O ports: RJ-45

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.