NETGEAR logo

NETGEAR Readynas NVX Pioneer Edition RNDX400E Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21792
Info modified on:
07 Mar 2024, 15:34:52
Short summary description NETGEAR Readynas NVX Pioneer Edition RNDX400E Black:

NETGEAR Readynas NVX Pioneer Edition RNDX400E, Black

Long summary description NETGEAR Readynas NVX Pioneer Edition RNDX400E Black:

NETGEAR Readynas NVX Pioneer Edition RNDX400E. Supported storage drive interfaces: Serial ATA II, RAID levels: 0, 1, 5. Product color: Black. Width: 5.2" (132 mm), Depth: 8.74" (222 mm), Height: 7.87" (200 mm). Dimensions (WxDxH): 5.2 x 8.74 x 7.87" (132 x 222 x 200 mm), Power requirements: 100 - 240 V, 50/60 Hz, Compatible operating systems: Windows, Mac, Linux/UNIX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.