location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR RNDP6310

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RNDP6310
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RNDP6310-100AJS
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR RNDP6310
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Total installed storage capacity: 3 TB
  • - 1
  • - DHCP server iSCSI support
  • - OLED
  • - 300 W
Guarantee: 5-year
Long product name NETGEAR RNDP6310 :
The short editorial description of NETGEAR RNDP6310

RNDP6310 ReadyNAS Pro Business Edition, 3TB, 3x SATA II 1TB HDD, RAID 0/1/5/6, Intel multi-core, 1GB DDR2 DIMM, 128MB Flash Memory, Integrated Backup Manager, 7500g
More>>>
NETGEAR RNDP6310:
The official marketing text of NETGEAR RNDP6310 as supplied by the manufacturer

Performance, capacity, and ease-of-use
- High-performance architecture for fast data throughput
- Up to 12 TB storage
- Data protection with auto RAID management and online volume expansion
- Works with Windows®, Mac®, and Linux® clients across the network
- Dual Ethernet failover design for high availability
- iSCSI for compatibility with Microsoft Exchange and database servers

ReadyNAS™ Pro is the newest and most powerful member of the award-winning ReadyNAS product family. Designed for small and medium businesses, workgroups and home offices, ReadyNAS Pro delivers class-leading performance, ease of use, and robust features in a small desktop form factor chassis supporting 6 SATA channels and up to 9 TB of storage. This 6-bay network attached storage (NAS) appliance is packed with business-class features, including RAID (redundant array of independent disks) levels 0, 1, 5, 6, and Auto-Expandable X-RAID2 support for data protection against disk failure, system monitoring capabilities and built-in backup. The ReadyNAS Pro also features dual redundant Gigabit Ethernet ports for failover protection.

Class-leading Performance
Powered by an Intel® multi-core processor, the ReadyNAS Pro is a powerful NAS for missioncritical business data across a variety of different platforms. The high-performance platform coupled with dual Gigabit Ethernet and jumbo frame support provides enough bandwidth to allow more users to access data storage simultaneously.

Easy Deployment and Management
With an easy Web browser interface and setup wizard, ReadyNAS can be configured with minimal effort — saving you valuable time. Traditional servers can take hours to configure, and they don’t have built-in system monitoring and email alerts. With the ReadyNAS Pro, you’ll receive email alerts whenever something out of the ordinary arises, such as disk failure, overtemperature condition, and fan failure, giving you peace of mind and saving money.

RAID
The ReadyNAS Pro is designed to ensure full data redundancy without compromising the system performance. The ReadyNAS Pro supports RAID levels 0, 1, 5, 6, and NETGEAR’s patent pending X-RAID2™, with hot spare capability. With RAID 6, the system ensures data integrity even with 2 simultaneous disk failures. The extra disk bays provided by the 6-bay ReadyNAS Pro makes RAID 6 and hot spares practical options worth considering to prevent any prolonged state in which the ReadyNAS data volume is left in an unprotected state.

X-RAID2™ Technology
X-RAID2 is the 2nd generation of ReadyNAS’s proven patent-pending Auto-Expandable RAID technology. X-RAID2 automates the volume expansion for you as you scale from 1 drive to 6 drives while keeping your data online. Additionally, as your storage requirement grows, you can replace your disks with larger capacity ones, and X-RAID2 automatically and incrementally expands your storage “vertically.” No other NAS devices in this class can do this without reformatting your disks and shuffling your data back and forth.

Backup
All ReadyNAS systems include multiple backup layers that can be customized to fit business needs. First, protect network clients with included CDP software. Second, snapshot ReadyNAS data to ensure a recovery point. Then, backup to a USB drive on demand or on a schedule. Finally, secure replication between systems is standard with all business-class ReadyNAS products.

ReadyNAS Vault
ReadyNAS Vault software connects ReadyNAS systems to an enterprise-class Web-based storage infrastructure. This centralized, set-and-forget choice means no more dedicated servers, licenses or failed job worries, and captures as little or as much data as you choose. Recovery can be done from any network location and is as simple as using a Web browser.

Advanced System Design
The industrial design and compact desktop form factor of the ReadyNAS Pro makes it perfect not just for small and medium size businesses, but also for departments and work groups. Standing only ten inches tall and seven inches wide, it can fit in any server space or on any desk. ReadyNAS Pro also offers low power consumption and a special energy-saving mode allowing you to not only spin-down your drives but also program the ReadyNAS to automatically power on only when the device will be in use. In addition, with Wake-on-LAN, you can power off the ReadyNAS and wake it up remotely when you need to access it.

Short summary description NETGEAR RNDP6310:
This short summary of the NETGEAR RNDP6310 data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR RNDP6310, 3 TB

Long summary description NETGEAR RNDP6310:
This is an auto-generated long summary of NETGEAR RNDP6310 based on the first three specs of the first five spec groups.

NETGEAR RNDP6310. Total installed storage capacity: 3 TB, Storage drive capacity: 1 TB, Storage drive interface: Serial ATA II. Internal memory: 1 GB, Flash memory: 128 MB. Supported network protocols: CIFS/SMB, AFP, NFS v2/v3, HTTP/S, FTP/S, Rsync, Maximum data transfer rate: 1000 Mbit/s. Display type: OLED. Management protocols: SNMP

Storage
Storage drive capacity *
1 TB
Storage drive interface *
Serial ATA II
RAID levels
0, 1, 5, 6
Hot-swap drive bays
Yes
Total installed storage capacity *
3 TB
Number of storage drives installed *
3
Memory
Internal memory *
1 GB
Flash memory
128 MB
Network
DHCP server
Yes
iSCSI support
Yes
Supported network protocols
CIFS/SMB, AFP, NFS v2/v3, HTTP/S, FTP/S, Rsync
Maximum data transfer rate
1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity
3
Ethernet LAN (RJ-45) ports *
2
Design
Display type
OLED
Performance
Multilingual support
Yes
Management protocols
SNMP
Software
Bundled software
- Internet Explorer 7.0+ - Opera 7.0+; Safari 2.0+ - Mozilla Firefox 2.0+
Power
Power supply unit (PSU) capacity
300 W
Power consumption (typical)
115 W
Weight & dimensions
Weight
16.5 lbs (7.5 kg)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Certificates
Certification
FCC, UL, CE, C-Tick, MIC, VCCI, RoHS
Other features
Dimensions (WxDxH)
11.2 x 9.84 x 6.69" (285 x 250 x 170 mm)
Non-operating relative humidity (non-condensing)
20 - 80%
Power requirements
100 – 240V AC, 50/60 Hz
Technical features
- Backup Manager - Backup button - Backup (CIFS/NFS/FTP/HTTP & Rsync) - Backup to/from USB disks
Management platform
FrontView (SDK), Root SSH
Compatible operating systems
Windows Mac OS Linux UNIX
Networking features
DHCP/static IP, WINS, NTP