NETGEAR logo

NETGEAR READYNAS DUO v2, 2TB Desktop Marvell 0.25 GB DDR Black

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51233
Info modified on:
10 Aug 2024, 07:27:00
Short summary description NETGEAR READYNAS DUO v2, 2TB Desktop Marvell 0.25 GB DDR Black:

NETGEAR READYNAS DUO v2, 2TB, Desktop, Marvell, 0.25 GB, DDR, 2 TB, Black

Long summary description NETGEAR READYNAS DUO v2, 2TB Desktop Marvell 0.25 GB DDR Black:

NETGEAR READYNAS DUO v2, 2TB. Chassis type: Desktop. Processor family: Marvell, Processor frequency: 1.6 GHz. Internal memory: 0.25 GB, Internal memory type: DDR. Total installed storage capacity: 2 TB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.